Samtec Inc. Connector, Housing, Receptacle, 50 Position, 1.27Mm; Product Range Samtec ISDF-50-S

Description
CONNECTOR, HOUSING, RECEPTACLE, 50 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:50Position s; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, RECEPTACLE, 50 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:50Position s; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Housing Receptacle, part number 84T0349, features 50 positions with a pitch spacing of 1.27 mm (0.050"). It is designed for use with CC03 Series socket crimp contacts and is constructed from black liquid crystal polymer (LCP) for the insulator material. The terminal material is phosphor bronze, and the product is available with gold flash or gold plating options. It has a voltage rating of 250 VAC when mated with compatible connectors and operates within a temperature range of -55°C to +125°C. The connector is RoHS compliant and lead-free solderable, making it suitable for a variety of applications. It is compatible with both single and double row configurations and can be mounted using standard tooling options.

Datasheet Summary
Powered by GS/AI

The Connector Housing Receptacle, part number 84T0349, features 50 positions with a pitch spacing of 1.27 mm (0.050"). It is designed for use with CC03 Series socket crimp contacts and is constructed from black liquid crystal polymer (LCP) for the insulator material. The terminal material is phosphor bronze, and the product is available with gold flash or gold plating options. It has a voltage rating of 250 VAC when mated with compatible connectors and operates within a temperature range of -55°C to +125°C. The connector is RoHS compliant and lead-free solderable, making it suitable for a variety of applications. It is compatible with both single and double row configurations and can be mounted using standard tooling options.

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 50 Position, 1.27Mm; Product Range Samtec - 84T0349 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 50 Position, 1.27Mm; Product Range Samtec
84T0349
Connector, Housing, Receptacle, 50 Position, 1.27Mm; Product Range Samtec 84T0349
CONNECTOR, HOUSING, RECEPTACLE, 50 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:50Position s; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 50 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:50Positions; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84T0349
Product Name Connector, Housing, Receptacle, 50 Position, 1.27Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 76.2 mm (3 inch)
Bearing Bore / Ring O.D. 2.5 inch (63.5 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details