Samtec Inc. Connector, Housing, Receptacle, 100 Position, 1.27Mm; Product Range Samtec ISDF-50-D

Description
CONNECTOR, HOUSING, RECEPTACLE, 100 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:100Positio ns; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 100 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:100Positio ns; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 100 Position, 1.27Mm; Product Range Samtec - 84T0348 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 100 Position, 1.27Mm; Product Range Samtec
84T0348
Connector, Housing, Receptacle, 100 Position, 1.27Mm; Product Range Samtec 84T0348
CONNECTOR, HOUSING, RECEPTACLE, 100 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:100Positio ns; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 100 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:100Positions; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84T0348
Product Name Connector, Housing, Receptacle, 100 Position, 1.27Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details