Samtec Inc. Connector, Housing, Receptacle, 90 Position, 1.27Mm; Product Range Samtec ISDF-45-D

Description
CONNECTOR, HOUSING, RECEPTACLE, 90 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:45Position s; Pitch Spacing:1.27mm; For Use With:ISDF Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 90 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:45Position s; Pitch Spacing:1.27mm; For Use With:ISDF Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 90 Position, 1.27Mm; Product Range Samtec - 84T0346 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 90 Position, 1.27Mm; Product Range Samtec
84T0346
Connector, Housing, Receptacle, 90 Position, 1.27Mm; Product Range Samtec 84T0346
CONNECTOR, HOUSING, RECEPTACLE, 90 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:45Position s; Pitch Spacing:1.27mm; For Use With:ISDF Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 90 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:45Positions; Pitch Spacing:1.27mm; For Use With:ISDF Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84T0346
Product Name Connector, Housing, Receptacle, 90 Position, 1.27Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.69 inch (42.85 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details