Samtec Inc. Connector, Housing, Receptacle, 60 Position, 1.27Mm; Product Range Samtec ISDF-30-D

Description
CONNECTOR, HOUSING, RECEPTACLE, 60 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:60Position s; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 60 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:60Position s; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 60 Position, 1.27Mm; Product Range Samtec - 83T7651 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 60 Position, 1.27Mm; Product Range Samtec
83T7651
Connector, Housing, Receptacle, 60 Position, 1.27Mm; Product Range Samtec 83T7651
CONNECTOR, HOUSING, RECEPTACLE, 60 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:60Position s; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 60 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:60Positions; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 83T7651
Product Name Connector, Housing, Receptacle, 60 Position, 1.27Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 82.55 mm (3.25 inch)
Bearing Bore / Ring O.D. 2.75 inch (69.85 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details