Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Housings ISDF-26-D

Description
Win Source Part Number: 1092098-ISDF-26-D Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Tiger Eye™ ISDF Number of Positions: 52 Pitch: 0.050" (1.27mm) Color: Black Connector Type: Insulator Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.050" (1.27mm) Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 17 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 8-215083-0; 9-215083-0; 7-215083-4; FTSH-105-01-L-DV; TFM-105-02-S-D-A; SHF-105-01-L-D-SM; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Samtec Inc. Base Product Number: ISDF-26
Request a Quote Datasheet
Description
Win Source Part Number: 1092098-ISDF-26-D Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Tiger Eye™ ISDF Number of Positions: 52 Pitch: 0.050" (1.27mm) Color: Black Connector Type: Insulator Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.050" (1.27mm) Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 17 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 8-215083-0; 9-215083-0; 7-215083-4; FTSH-105-01-L-DV; TFM-105-02-S-D-A; SHF-105-01-L-D-SM; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Samtec Inc. Base Product Number: ISDF-26
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Housings - 1092098-ISDF-26-D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1092098-ISDF-26-D
Connectors, Interconnects - Rectangular Connectors - Housings 1092098-ISDF-26-D
Win Source Part Number: 1092098-ISDF-26-D Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Tiger Eye™ ISDF Number of Positions: 52 Pitch: 0.050" (1.27mm) Color: Black Connector Type: Insulator Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.050" (1.27mm) Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 17 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 8-215083-0; 9-215083-0; 7-215083-4; FTSH-105-01-L-DV; TFM-105-02-S-D-A; SHF-105-01-L-D-SM; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Samtec Inc. Base Product Number: ISDF-26

Win Source Part Number: 1092098-ISDF-26-D
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Tiger Eye™ ISDF
Number of Positions: 52
Pitch: 0.050" (1.27mm)
Color: Black
Connector Type: Insulator
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.050" (1.27mm)
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 17
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 8-215083-0; 9-215083-0; 7-215083-4; FTSH-105-01-L-DV; TFM-105-02-S-D-A; SHF-105-01-L-D-SM;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: Samtec Inc.
Base Product Number: ISDF-26

Buy Now
Singapore, Singapore
Electronic Connector
319-ISDF-26-D
Electronic Connector 319-ISDF-26-D
CONN INSULATOR HSG 52POS 1.27MM Product overview: ISDF-26-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-ISDF-26-D can be used for catalog matching and distributor lookup.

CONN INSULATOR HSG 52POS 1.27MM Product overview: ISDF-26-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-ISDF-26-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1092098-ISDF-26-D 319-ISDF-26-D
Product Name Connectors, Interconnects - Rectangular Connectors - Housings Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190304 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Rectangular Connector Accessories - 1734-1010-066-0406-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - NAS6 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details