Samtec Inc. Connector, Housing, Receptacle, 25 Position, 1.27Mm; Product Range Samtec ISDF-25-S

Description
CONNECTOR, HOUSING, RECEPTACLE, 25 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:25Position s; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 25 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:25Position s; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 25 Position, 1.27Mm; Product Range Samtec - 85T5095 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 25 Position, 1.27Mm; Product Range Samtec
85T5095
Connector, Housing, Receptacle, 25 Position, 1.27Mm; Product Range Samtec 85T5095
CONNECTOR, HOUSING, RECEPTACLE, 25 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:25Position s; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 25 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:25Positions; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85T5095
Product Name Connector, Housing, Receptacle, 25 Position, 1.27Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 9 mm (0.3543 inch)
Bearing Bore / Ring O.D. 0.2362 inch (6 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details