Samtec Inc. Connector, Housing, Receptacle, 15 Position, 1.27Mm; Product Range Samtec ISDF-15-S-M

Description
CONNECTOR, HOUSING, RECEPTACLE, 15 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 15 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 15 Position, 1.27Mm; Product Range Samtec - 84T0340 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 15 Position, 1.27Mm; Product Range Samtec
84T0340
Connector, Housing, Receptacle, 15 Position, 1.27Mm; Product Range Samtec 84T0340
CONNECTOR, HOUSING, RECEPTACLE, 15 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 15 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:15Positions; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84T0340
Product Name Connector, Housing, Receptacle, 15 Position, 1.27Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details