Samtec Inc. Connector, Housing, Receptacle, 30 Position, 1.27Mm; Product Range Samtec ISDF-15-D

Description
CONNECTOR, HOUSING, RECEPTACLE, 30 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:1.27mm; For Use With:ISDF Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 30 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:1.27mm; For Use With:ISDF Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 30 Position, 1.27Mm; Product Range Samtec - 85T5092 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 30 Position, 1.27Mm; Product Range Samtec
85T5092
Connector, Housing, Receptacle, 30 Position, 1.27Mm; Product Range Samtec 85T5092
CONNECTOR, HOUSING, RECEPTACLE, 30 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:1.27mm; For Use With:ISDF Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 30 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:15Positions; Pitch Spacing:1.27mm; For Use With:ISDF Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85T5092
Product Name Connector, Housing, Receptacle, 30 Position, 1.27Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details