Samtec Inc. Rcpt Housing, 30Pos, Lcp, Black; Product Range Samtec ISDF-15-D-M

Description
RCPT HOUSING, 30POS, LCP, BLACK; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:30Ways; Pitch Spacing:1.27mm; For Use With:Samtec CC03R/CC03M Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 30POS, LCP, BLACK; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:30Ways; Pitch Spacing:1.27mm; For Use With:Samtec CC03R/CC03M Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 30Pos, Lcp, Black; Product Range Samtec - 33AC2838 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 30Pos, Lcp, Black; Product Range Samtec
33AC2838
Rcpt Housing, 30Pos, Lcp, Black; Product Range Samtec 33AC2838
RCPT HOUSING, 30POS, LCP, BLACK; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:30Ways; Pitch Spacing:1.27mm; For Use With:Samtec CC03R/CC03M Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

RCPT HOUSING, 30POS, LCP, BLACK; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:30Ways; Pitch Spacing:1.27mm; For Use With:Samtec CC03R/CC03M Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Housing, Receptacle, 30 Position, 1.27Mm; Product Range Samtec - 40T4288 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 30 Position, 1.27Mm; Product Range Samtec
40T4288
Connector, Housing, Receptacle, 30 Position, 1.27Mm; Product Range Samtec 40T4288
CONNECTOR, HOUSING, RECEPTACLE, 30 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:30Position s; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 30 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:30Positions; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 33AC2838
Product Name Rcpt Housing, 30Pos, Lcp, Black; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 130 mm (5.12 inch)
Bearing Bore / Ring O.D. 4.72 inch (120 mm)
View Details