Samtec Inc. Receptacle, 1.27Mm, Crimp, 10Way Rohs Compliant Samtec ISDF-10-S-M

Description
RECEPTACLE, 1.27MM, CRIMP, 10WAY ROHS COMPLIANT: YES
Datasheet
Description
RECEPTACLE, 1.27MM, CRIMP, 10WAY ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, 1.27Mm, Crimp, 10Way Rohs Compliant Samtec - 69AJ9727 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 1.27Mm, Crimp, 10Way Rohs Compliant Samtec
69AJ9727
Receptacle, 1.27Mm, Crimp, 10Way Rohs Compliant Samtec 69AJ9727
RECEPTACLE, 1.27MM, CRIMP, 10WAY ROHS COMPLIANT: YES

RECEPTACLE, 1.27MM, CRIMP, 10WAY ROHS COMPLIANT: YES

Supplier's Site
Connector, Housing, Receptacle, 10 Position, 1.27Mm; Product Range Samtec - 53R1235 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 10 Position, 1.27Mm; Product Range Samtec
53R1235
Connector, Housing, Receptacle, 10 Position, 1.27Mm; Product Range Samtec 53R1235
CONNECTOR, HOUSING, RECEPTACLE, 10 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:1.27mm; For Use With:ISDF Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 10 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:1.27mm; For Use With:ISDF Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AJ9727
Product Name Receptacle, 1.27Mm, Crimp, 10Way Rohs Compliant Samtec
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details