Samtec Inc. Connector, Housing, Receptacle, 7 Position, 1.27Mm; Product Range Samtec ISDF-07-S-M

Description
CONNECTOR, HOUSING, RECEPTACLE, 7 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 7 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 7 Position, 1.27Mm; Product Range Samtec - 25T5777 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 7 Position, 1.27Mm; Product Range Samtec
25T5777
Connector, Housing, Receptacle, 7 Position, 1.27Mm; Product Range Samtec 25T5777
CONNECTOR, HOUSING, RECEPTACLE, 7 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 7 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:7Positions; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25T5777
Product Name Connector, Housing, Receptacle, 7 Position, 1.27Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details