Samtec Inc. Rcpt Housing, 14Pos, Lcp, Black; Product Range Samtec ISDF-07-D-M

Description
RCPT HOUSING, 14POS, LCP, BLACK; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:1.27mm; For Use With:Samtec CC03R/CC03M Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 14POS, LCP, BLACK; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:1.27mm; For Use With:Samtec CC03R/CC03M Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 14Pos, Lcp, Black; Product Range Samtec - 53AJ6475 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 14Pos, Lcp, Black; Product Range Samtec
53AJ6475
Rcpt Housing, 14Pos, Lcp, Black; Product Range Samtec 53AJ6475
RCPT HOUSING, 14POS, LCP, BLACK; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:1.27mm; For Use With:Samtec CC03R/CC03M Series Socket Crimp Contacts RoHS Compliant: Yes

RCPT HOUSING, 14POS, LCP, BLACK; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:14Positions; Pitch Spacing:1.27mm; For Use With:Samtec CC03R/CC03M Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 53AJ6475
Product Name Rcpt Housing, 14Pos, Lcp, Black; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details