Samtec Inc. Connector Housing, Rcpt, 12Pos, 1.27Mm; Product Range Samtec ISDF-06-D-M

Description
CONNECTOR HOUSING, RCPT, 12POS, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:1.27mm; For Use With:Samtec CC03R/CC03M Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 12POS, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:1.27mm; For Use With:Samtec CC03R/CC03M Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 12Pos, 1.27Mm; Product Range Samtec - 73Y6818 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 12Pos, 1.27Mm; Product Range Samtec
73Y6818
Connector Housing, Rcpt, 12Pos, 1.27Mm; Product Range Samtec 73Y6818
CONNECTOR HOUSING, RCPT, 12POS, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:1.27mm; For Use With:Samtec CC03R/CC03M Series Socket Crimp Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 12POS, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:1.27mm; For Use With:Samtec CC03R/CC03M Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Rohs Compliant Samtec - 68AJ1750 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Samtec
68AJ1750
Connector Rohs Compliant Samtec 68AJ1750
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 73Y6818
Product Name Connector Housing, Rcpt, 12Pos, 1.27Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details