Samtec Inc. Connector, Housing, Receptacle, 5 Position, 1.27Mm; Product Range Samtec ISDF-05-S

Description
CONNECTOR, HOUSING, RECEPTACLE, 5 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 5 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 5 Position, 1.27Mm; Product Range Samtec - 09R2174 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 5 Position, 1.27Mm; Product Range Samtec
09R2174
Connector, Housing, Receptacle, 5 Position, 1.27Mm; Product Range Samtec 09R2174
CONNECTOR, HOUSING, RECEPTACLE, 5 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 5 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:5Positions; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 09R2174
Product Name Connector, Housing, Receptacle, 5 Position, 1.27Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 26 mm (1.02 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details