Samtec Inc. Connector, Housing, Receptacle, 5 Position, 1.27Mm; Product Range Samtec ISDF-05-S-M

Description
CONNECTOR, HOUSING, RECEPTACLE, 5 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:1.27mm; For Use With:ISDF Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 5 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:1.27mm; For Use With:ISDF Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 5 Position, 1.27Mm; Product Range Samtec - 83R7211 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 5 Position, 1.27Mm; Product Range Samtec
83R7211
Connector, Housing, Receptacle, 5 Position, 1.27Mm; Product Range Samtec 83R7211
CONNECTOR, HOUSING, RECEPTACLE, 5 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:1.27mm; For Use With:ISDF Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 5 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:5Positions; Pitch Spacing:1.27mm; For Use With:ISDF Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Receptacle, 1.27Mm, Crimp, 5Way Rohs Compliant Samtec - 68AJ1749 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 1.27Mm, Crimp, 5Way Rohs Compliant Samtec
68AJ1749
Receptacle, 1.27Mm, Crimp, 5Way Rohs Compliant Samtec 68AJ1749
RECEPTACLE, 1.27MM, CRIMP, 5WAY ROHS COMPLIANT: YES

RECEPTACLE, 1.27MM, CRIMP, 5WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 83R7211
Product Name Connector, Housing, Receptacle, 5 Position, 1.27Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3543 inch (9 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details