Samtec Inc. Connector, Housing, Receptacle, 10 Position, 1.27Mm; Product Range Samtec ISDF-05-D

Description
CONNECTOR, HOUSING, RECEPTACLE, 10 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 10 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 10 Position, 1.27Mm; Product Range Samtec - 07R8153 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 10 Position, 1.27Mm; Product Range Samtec
07R8153
Connector, Housing, Receptacle, 10 Position, 1.27Mm; Product Range Samtec 07R8153
CONNECTOR, HOUSING, RECEPTACLE, 10 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 10 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 07R8153
Product Name Connector, Housing, Receptacle, 10 Position, 1.27Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details