Samtec Inc. Receptacle, 1.27Mm, Crimp, 10Way; Product Range Samtec ISDF-05-D-M

Description
RECEPTACLE, 1.27MM, CRIMP, 10WAY; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2018); No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, 1.27MM, CRIMP, 10WAY; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2018); No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, 1.27Mm, Crimp, 10Way; Product Range Samtec - 69W9317 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 1.27Mm, Crimp, 10Way; Product Range Samtec
69W9317
Receptacle, 1.27Mm, Crimp, 10Way; Product Range Samtec 69W9317
RECEPTACLE, 1.27MM, CRIMP, 10WAY; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2018); No. of Rows:2Rows RoHS Compliant: Yes

RECEPTACLE, 1.27MM, CRIMP, 10WAY; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2018); No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Housing, Receptacle, 10 Position, 1.27Mm; Product Range Samtec - 06R6184 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 10 Position, 1.27Mm; Product Range Samtec
06R6184
Connector, Housing, Receptacle, 10 Position, 1.27Mm; Product Range Samtec 06R6184
CONNECTOR, HOUSING, RECEPTACLE, 10 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 10 POSITION, 1.27MM; Product Range:ISDF Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:1.27mm; For Use With:CC03 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69W9317
Product Name Receptacle, 1.27Mm, Crimp, 10Way; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details