Samtec Inc. Connector, Housing, 60 Position, 2Mm; Product Range Samtec ISD2-30-D-M

Description
CONNECTOR, HOUSING, 60 POSITION, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:60Position s; Pitch Spacing:2mm; For Use With:CC81 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, 60 POSITION, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:60Position s; Pitch Spacing:2mm; For Use With:CC81 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, 60 Position, 2Mm; Product Range Samtec - 84T0353 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, 60 Position, 2Mm; Product Range Samtec
84T0353
Connector, Housing, 60 Position, 2Mm; Product Range Samtec 84T0353
CONNECTOR, HOUSING, 60 POSITION, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:60Position s; Pitch Spacing:2mm; For Use With:CC81 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, 60 POSITION, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:60Positions; Pitch Spacing:2mm; For Use With:CC81 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84T0353
Product Name Connector, Housing, 60 Position, 2Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 73 mm (2.87 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details