Samtec Inc. Connector, Housing, 40 Position, 2Mm; Product Range Samtec ISD2-20-D-M

Description
CONNECTOR, HOUSING, 40 POSITION, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:2mm; For Use With:CC81 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, 40 POSITION, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:2mm; For Use With:CC81 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, 40 Position, 2Mm; Product Range Samtec - 82T2642 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, 40 Position, 2Mm; Product Range Samtec
82T2642
Connector, Housing, 40 Position, 2Mm; Product Range Samtec 82T2642
CONNECTOR, HOUSING, 40 POSITION, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:2mm; For Use With:CC81 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, 40 POSITION, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:40Positions; Pitch Spacing:2mm; For Use With:CC81 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Receptacle, 2Mm, Crimp, 40Way Rohs Compliant Samtec - 73AJ7122 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 2Mm, Crimp, 40Way Rohs Compliant Samtec
73AJ7122
Receptacle, 2Mm, Crimp, 40Way Rohs Compliant Samtec 73AJ7122
RECEPTACLE, 2MM, CRIMP, 40WAY ROHS COMPLIANT: YES

RECEPTACLE, 2MM, CRIMP, 40WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 82T2642
Product Name Connector, Housing, 40 Position, 2Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 57.15 mm (2.25 inch)
Bearing Bore / Ring O.D. 1.75 inch (44.45 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details