Samtec Inc. Connector, Housing, 30 Position, 2Mm; Product Range Samtec ISD2-15-D

Description
CONNECTOR, HOUSING, 30 POSITION, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:30Position s; Pitch Spacing:2mm; For Use With:CC81 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, 30 POSITION, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:30Position s; Pitch Spacing:2mm; For Use With:CC81 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, 30 Position, 2Mm; Product Range Samtec - 85T5101 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, 30 Position, 2Mm; Product Range Samtec
85T5101
Connector, Housing, 30 Position, 2Mm; Product Range Samtec 85T5101
CONNECTOR, HOUSING, 30 POSITION, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:30Position s; Pitch Spacing:2mm; For Use With:CC81 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, 30 POSITION, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:30Positions; Pitch Spacing:2mm; For Use With:CC81 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85T5101
Product Name Connector, Housing, 30 Position, 2Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 73 mm (2.87 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details