Samtec Inc. Connector, Housing, 30 Position, 2Mm; Product Range Samtec ISD2-15-D-M

Description
CONNECTOR, HOUSING, 30 POSITION, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:2mm; For Use With:ISD2 Series Contacts; Contact Material:Beryllium Copper; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, 30 POSITION, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:2mm; For Use With:ISD2 Series Contacts; Contact Material:Beryllium Copper; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, 30 Position, 2Mm; Product Range Samtec - 84T0351 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, 30 Position, 2Mm; Product Range Samtec
84T0351
Connector, Housing, 30 Position, 2Mm; Product Range Samtec 84T0351
CONNECTOR, HOUSING, 30 POSITION, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:2mm; For Use With:ISD2 Series Contacts; Contact Material:Beryllium Copper; Contact Termination:Crimp RoHS Compliant: Yes

CONNECTOR, HOUSING, 30 POSITION, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:15Positions; Pitch Spacing:2mm; For Use With:ISD2 Series Contacts; Contact Material:Beryllium Copper; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84T0351
Product Name Connector, Housing, 30 Position, 2Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47 mm (1.85 inch)
Bearing Bore / Ring O.D. 1.65 inch (42 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details