Samtec Inc. Connector, Housing, 20 Position, 2Mm; Product Range Samtec ISD2-10-D

Description
CONNECTOR, HOUSING, 20 POSITION, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2mm; For Use With:CC81 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, 20 POSITION, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2mm; For Use With:CC81 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, 20 Position, 2Mm; Product Range Samtec - 85T5100 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, 20 Position, 2Mm; Product Range Samtec
85T5100
Connector, Housing, 20 Position, 2Mm; Product Range Samtec 85T5100
CONNECTOR, HOUSING, 20 POSITION, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2mm; For Use With:CC81 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, 20 POSITION, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:20Positions; Pitch Spacing:2mm; For Use With:CC81 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85T5100
Product Name Connector, Housing, 20 Position, 2Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details