Samtec Inc. Rcpt Housing, 20Pos, Lcp, 2Mm; Product Range Samtec ISD2-10-D-M

Description
RCPT HOUSING, 20POS, LCP, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:20Ways; Pitch Spacing:2mm; For Use With:Samtec CC81 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 20POS, LCP, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:20Ways; Pitch Spacing:2mm; For Use With:Samtec CC81 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 20Pos, Lcp, 2Mm; Product Range Samtec - 85AC1875 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 20Pos, Lcp, 2Mm; Product Range Samtec
85AC1875
Rcpt Housing, 20Pos, Lcp, 2Mm; Product Range Samtec 85AC1875
RCPT HOUSING, 20POS, LCP, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:20Ways; Pitch Spacing:2mm; For Use With:Samtec CC81 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

RCPT HOUSING, 20POS, LCP, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:20Ways; Pitch Spacing:2mm; For Use With:Samtec CC81 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet
2Mm Discrete Wire Insulator Rohs Compliant Samtec - 81AC8890 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Discrete Wire Insulator Rohs Compliant Samtec
81AC8890
2Mm Discrete Wire Insulator Rohs Compliant Samtec 81AC8890
2MM DISCRETE WIRE INSULATOR ROHS COMPLIANT: YES

2MM DISCRETE WIRE INSULATOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85AC1875
Product Name Rcpt Housing, 20Pos, Lcp, 2Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details