Samtec Inc. Electronic Connector ISD2-07-D-M

Description
CONN HSG 14POS 2.00MM Product overview: ISD2-07-D-M from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-ISD2-07-D-M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HSG 14POS 2.00MM Product overview: ISD2-07-D-M from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-ISD2-07-D-M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
319-ISD2-07-D-M
Electronic Connector 319-ISD2-07-D-M
CONN HSG 14POS 2.00MM Product overview: ISD2-07-D-M from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-ISD2-07-D-M can be used for catalog matching and distributor lookup.

CONN HSG 14POS 2.00MM Product overview: ISD2-07-D-M from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-ISD2-07-D-M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings
Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings
Manufacturer: Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings Series: Tiger Eye™ ISD2 Package: Tube Product Status: Active Contact Type: Female Socket Number of Positions: 14 Pitch: 0.079" (2.00mm) Number of Rows: 2 Row Spacing: 0.079" (2.00mm)

Manufacturer: Samtec Inc.
Category: Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings
Series: Tiger Eye™ ISD2
Package: Tube
Product Status: Active
Contact Type: Female Socket
Number of Positions: 14
Pitch: 0.079" (2.00mm)
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)

Buy Now Datasheet
Wire Housings & Plugs - 1800145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1800145
Wire Housings & Plugs 1800145
Connector Housing, ISD2 Series, Receptac

Connector Housing, ISD2 Series, Receptac

Supplier's Site
Wire Housings & Plugs - 1800425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1800425
Wire Housings & Plugs 1800425
Connector Housing, ISD2 Series, Receptac

Connector Housing, ISD2 Series, Receptac

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 319-ISD2-07-D-M 1800145
Product Name Electronic Connector Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings Wire Housings & Plugs
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Pogo Pin Connector Magnetic -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm C Connector, C 90° Plug - 190607 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details