Samtec Inc. Connector, Housing, 10 Position, 2Mm; Product Range Samtec ISD2-05-D

Description
CONNECTOR, HOUSING, 10 POSITION, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:CC81 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, 10 POSITION, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:CC81 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, 10 Position, 2Mm; Product Range Samtec - 85T5099 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, 10 Position, 2Mm; Product Range Samtec
85T5099
Connector, Housing, 10 Position, 2Mm; Product Range Samtec 85T5099
CONNECTOR, HOUSING, 10 POSITION, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:CC81 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, 10 POSITION, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:2mm; For Use With:CC81 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85T5099
Product Name Connector, Housing, 10 Position, 2Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details