Samtec Inc. Connector, Housing, 10 Position, 2Mm; Product Range Samtec ISD2-05-D-M

Description
CONNECTOR, HOUSING, 10 POSITION, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:CC81 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, 10 POSITION, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:CC81 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, 10 Position, 2Mm; Product Range Samtec - 84T0350 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, 10 Position, 2Mm; Product Range Samtec
84T0350
Connector, Housing, 10 Position, 2Mm; Product Range Samtec 84T0350
CONNECTOR, HOUSING, 10 POSITION, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:CC81 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, 10 POSITION, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:2mm; For Use With:CC81 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Receptacle Housing, 10Pos, 2Row, 2Mm; Product Range Samtec - 90Y7152 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 10Pos, 2Row, 2Mm; Product Range Samtec
90Y7152
Receptacle Housing, 10Pos, 2Row, 2Mm; Product Range Samtec 90Y7152
RECEPTACLE HOUSING, 10POS, 2ROW, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:2mm; For Use With:SAMTEC CC81 Series Socket Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

RECEPTACLE HOUSING, 10POS, 2ROW, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:2mm; For Use With:SAMTEC CC81 Series Socket Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site
Discrete Wire Cable Assembly Housing Rohs Compliant Samtec - 81AC8889 - Newark, An Avnet Company
Chicago, IL, United States
Discrete Wire Cable Assembly Housing Rohs Compliant Samtec
81AC8889
Discrete Wire Cable Assembly Housing Rohs Compliant Samtec 81AC8889
DISCRETE WIRE CABLE ASSEMBLY HOUSING ROHS COMPLIANT: YES

DISCRETE WIRE CABLE ASSEMBLY HOUSING ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84T0350
Product Name Connector, Housing, 10 Position, 2Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details