Samtec Inc. Connector Housing, Rcpt, 8Pos, 2Mm; Product Range Samtec ISD2-04-D-M

Description
CONNECTOR HOUSING, RCPT, 8POS, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2mm; For Use With:Samtec CC81L/CC81R Series Socket Crimp Contacts
Datasheet
Description
CONNECTOR HOUSING, RCPT, 8POS, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2mm; For Use With:Samtec CC81L/CC81R Series Socket Crimp Contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 8Pos, 2Mm; Product Range Samtec - 52Y2622 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 8Pos, 2Mm; Product Range Samtec
52Y2622
Connector Housing, Rcpt, 8Pos, 2Mm; Product Range Samtec 52Y2622
CONNECTOR HOUSING, RCPT, 8POS, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2mm; For Use With:Samtec CC81L/CC81R Series Socket Crimp Contacts

CONNECTOR HOUSING, RCPT, 8POS, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:2mm; For Use With:Samtec CC81L/CC81R Series Socket Crimp Contacts

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52Y2622
Product Name Connector Housing, Rcpt, 8Pos, 2Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details