Samtec Inc. Electronic Connector ISD2-04-D-M

Description
CONN HSG 8POS 2.00MM Product overview: ISD2-04-D-M from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-ISD2-04-D-M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HSG 8POS 2.00MM Product overview: ISD2-04-D-M from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-ISD2-04-D-M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
319-ISD2-04-D-M
Electronic Connector 319-ISD2-04-D-M
CONN HSG 8POS 2.00MM Product overview: ISD2-04-D-M from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-ISD2-04-D-M can be used for catalog matching and distributor lookup.

CONN HSG 8POS 2.00MM Product overview: ISD2-04-D-M from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-ISD2-04-D-M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - ISD2-04-D-M - 1048134-ISD2-04-D-M - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - ISD2-04-D-M
1048134-ISD2-04-D-M
Rectangular Connectors - ISD2-04-D-M 1048134-ISD2-04-D-M
Manufacturer: Samtec Inc. Win Source Part Number: 1048134-ISD2-04-D-M Packaging: Bulk Number of Positions: 8 Pitch: 0.079" (2.00mm) Color: Black Features: Retention Latches Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Fastening Type: Latch Lock Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Samtec Inc.
Win Source Part Number: 1048134-ISD2-04-D-M
Packaging: Bulk
Number of Positions: 8
Pitch: 0.079" (2.00mm)
Color: Black
Features: Retention Latches
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Fastening Type: Latch Lock
Contact Termination: Crimp
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 319-ISD2-04-D-M 1048134-ISD2-04-D-M
Product Name Electronic Connector Rectangular Connectors - ISD2-04-D-M
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data