Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065849-ISD2-03-D-M
Packaging: Bulk
Number of Rows: 2
Number of Contacts: 6
Gender: Female
Orientation: Straight
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): 205203-3; 39-00-0039; 39-01-2060; 794617-6; 5205207-1; 43025-1000;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1065849-ISD2-03-D-M |
| Product Name | OEM Parts - OEM Parts (F - I) - ISD2-03-D-M |