Samtec Inc. Rectangular Connectors - ISD2-02-D-M ISD2-02-D-M

Description
Manufacturer: Samtec Inc. Win Source Part Number: 1048133-ISD2-02-D-M Packaging: Bulk Number of Positions: 4 Pitch: 0.079" (2.00mm) Color: Black Features: Retention Latches Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Fastening Type: Latch Lock Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 1048133-ISD2-02-D-M Packaging: Bulk Number of Positions: 4 Pitch: 0.079" (2.00mm) Color: Black Features: Retention Latches Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Fastening Type: Latch Lock Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - ISD2-02-D-M - 1048133-ISD2-02-D-M - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - ISD2-02-D-M
1048133-ISD2-02-D-M
Rectangular Connectors - ISD2-02-D-M 1048133-ISD2-02-D-M
Manufacturer: Samtec Inc. Win Source Part Number: 1048133-ISD2-02-D-M Packaging: Bulk Number of Positions: 4 Pitch: 0.079" (2.00mm) Color: Black Features: Retention Latches Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Fastening Type: Latch Lock Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Samtec Inc.
Win Source Part Number: 1048133-ISD2-02-D-M
Packaging: Bulk
Number of Positions: 4
Pitch: 0.079" (2.00mm)
Color: Black
Features: Retention Latches
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Fastening Type: Latch Lock
Contact Termination: Crimp
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-ISD2-02-D-M
Electronic Connector 319-ISD2-02-D-M
CONN HSG 4POS 2.00MM Product overview: ISD2-02-D-M from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-ISD2-02-D-M can be used for catalog matching and distributor lookup.

CONN HSG 4POS 2.00MM Product overview: ISD2-02-D-M from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-ISD2-02-D-M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
2Mm Discrete Wire Insulator Rohs Compliant Samtec - 38AH0612 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Discrete Wire Insulator Rohs Compliant Samtec
38AH0612
2Mm Discrete Wire Insulator Rohs Compliant Samtec 38AH0612
2MM DISCRETE WIRE INSULATOR ROHS COMPLIANT: YES

2MM DISCRETE WIRE INSULATOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1048133-ISD2-02-D-M 319-ISD2-02-D-M 38AH0612
Product Name Rectangular Connectors - ISD2-02-D-M Electronic Connector 2Mm Discrete Wire Insulator Rohs Compliant Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data