Samtec Inc. SMD Electronic Connector IPS1-111-01-S-D-VS

Description
CONN RCPT 22POS 0.1 GOLD SMD Product overview: IPS1-111-01-S-D-VS from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-IPS1-111-01-S-D- VS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 22POS 0.1 GOLD SMD Product overview: IPS1-111-01-S-D-VS from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-IPS1-111-01-S-D- VS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-IPS1-111-01-S-D-VS
SMD Electronic Connector 315-IPS1-111-01-S-D-VS
CONN RCPT 22POS 0.1 GOLD SMD Product overview: IPS1-111-01-S-D-VS from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-IPS1-111-01-S-D- VS can be used for catalog matching and distributor lookup.

CONN RCPT 22POS 0.1 GOLD SMD Product overview: IPS1-111-01-S-D-VS from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-IPS1-111-01-S-D-VS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1000329-IPS1-111-01-S-D-VS - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1000329-IPS1-111-01-S-D-VS
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1000329-IPS1-111-01-S-D-VS
Win Source Part Number: 1000329-IPS1-111-01- S-D-VS Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: Mini Mate® IPS1 Number of Positions: 22 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 775VAC, 1095VDC Standard Package: 20 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM13314,IPS1-111-01 -S-D-VS-ND Base Product Number: IPS1-111

Win Source Part Number: 1000329-IPS1-111-01-S-D-VS
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: Mini Mate® IPS1
Number of Positions: 22
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 775VAC, 1095VDC
Standard Package: 20
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM13314,IPS1-111-01-S-D-VS-ND
Base Product Number: IPS1-111

Buy Now Datasheet
Pin & Socket Connectors - IPS1-111-01-S-D-VS - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
IPS1-111-01-S-D-VS
Pin & Socket Connectors IPS1-111-01-S-D-VS
.100 Mini Mate Isolated Power Connector

.100 Mini Mate Isolated Power Connector

Buy Now
Ips1-111-01-S-D-Vs - Tube Rohs Compliant Samtec - 96AH0969 - Newark, An Avnet Company
Chicago, IL, United States
Ips1-111-01-S-D-Vs - Tube Rohs Compliant Samtec
96AH0969
Ips1-111-01-S-D-Vs - Tube Rohs Compliant Samtec 96AH0969
IPS1-111-01-S-D-VS - TUBE ROHS COMPLIANT: YES

IPS1-111-01-S-D-VS - TUBE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-IPS1-111-01-S-D-VS 1000329-IPS1-111-01-S-D-VS IPS1-111-01-S-D-VS 96AH0969
Product Name SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Pin & Socket Connectors Ips1-111-01-S-D-Vs - Tube Rohs Compliant Samtec
Termination Solder Solder
Unlock Full Specs
to access all available technical data