Samtec Inc. Rectangular Connectors - IPS1-106-01-S-D IPS1-106-01-S-D

Description
Manufacturer: Samtec Inc. Win Source Part Number: 1046078-IPS1-106-01- S-D Packaging: Tube/Rail Number of Positions: 12 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Voltage Rating: 775VAC, 1095VDC Mounting: Through Hole Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Status: Active Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.100" (2.54mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 1046078-IPS1-106-01- S-D Packaging: Tube/Rail Number of Positions: 12 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Voltage Rating: 775VAC, 1095VDC Mounting: Through Hole Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Status: Active Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.100" (2.54mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - IPS1-106-01-S-D - 1046078-IPS1-106-01-S-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - IPS1-106-01-S-D
1046078-IPS1-106-01-S-D
Rectangular Connectors - IPS1-106-01-S-D 1046078-IPS1-106-01-S-D
Manufacturer: Samtec Inc. Win Source Part Number: 1046078-IPS1-106-01- S-D Packaging: Tube/Rail Number of Positions: 12 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Voltage Rating: 775VAC, 1095VDC Mounting: Through Hole Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Status: Active Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.100" (2.54mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Samtec Inc.
Win Source Part Number: 1046078-IPS1-106-01-S-D
Packaging: Tube/Rail
Number of Positions: 12
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Voltage Rating: 775VAC, 1095VDC
Mounting: Through Hole
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.100" (2.54mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Pin & Socket Connectors - IPS1-106-01-S-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
IPS1-106-01-S-D
Pin & Socket Connectors IPS1-106-01-S-D
.100 Mini Mate Isolated Power Connector

.100 Mini Mate Isolated Power Connector

Buy Now
Singapore, Singapore
Electronic Connector
315-IPS1-106-01-S-D
Electronic Connector 315-IPS1-106-01-S-D
CONN RCPT 12POS 0.1 GOLD PCB Product overview: IPS1-106-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-IPS1-106-01-S-D can be used for catalog matching and distributor lookup.

CONN RCPT 12POS 0.1 GOLD PCB Product overview: IPS1-106-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-IPS1-106-01-S-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ips1-106-01-S-D - Bulk Rohs Compliant Samtec - 96AH0966 - Newark, An Avnet Company
Chicago, IL, United States
Ips1-106-01-S-D - Bulk Rohs Compliant Samtec
96AH0966
Ips1-106-01-S-D - Bulk Rohs Compliant Samtec 96AH0966
IPS1-106-01-S-D - BULK ROHS COMPLIANT: YES

IPS1-106-01-S-D - BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1046078-IPS1-106-01-S-D IPS1-106-01-S-D 315-IPS1-106-01-S-D 96AH0966
Product Name Rectangular Connectors - IPS1-106-01-S-D Pin & Socket Connectors Electronic Connector Ips1-106-01-S-D - Bulk Rohs Compliant Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FHB-R280-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details