Samtec Inc. Connector Housing, Plug, 8Pos, 2.54Mm; Product Range Samtec IPM1-04-D

Description
CONNECTOR HOUSING, PLUG, 8POS, 2.54MM; Product Range:IPM1 Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:Samtec T1M74-L/T1M74-R Series Pin Crimp Contacts
Datasheet
Description
CONNECTOR HOUSING, PLUG, 8POS, 2.54MM; Product Range:IPM1 Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:Samtec T1M74-L/T1M74-R Series Pin Crimp Contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 8Pos, 2.54Mm; Product Range Samtec - 54T8721 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 8Pos, 2.54Mm; Product Range Samtec
54T8721
Connector Housing, Plug, 8Pos, 2.54Mm; Product Range Samtec 54T8721
CONNECTOR HOUSING, PLUG, 8POS, 2.54MM; Product Range:IPM1 Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:Samtec T1M74-L/T1M74-R Series Pin Crimp Contacts

CONNECTOR HOUSING, PLUG, 8POS, 2.54MM; Product Range:IPM1 Series; Gender:Plug; No. of Positions:8Positions; Pitch Spacing:2.54mm; For Use With:Samtec T1M74-L/T1M74-R Series Pin Crimp Contacts

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 54T8721
Product Name Connector Housing, Plug, 8Pos, 2.54Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

0.812
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 220 mm (8.66 inch)
Bearing Bore / Ring O.D. 7.87 inch (200 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details