Samtec Inc. Connector Housing, Plug, 2Pos, 2.54Mm; Product Range Samtec IPM1-02-S

Description
CONNECTOR HOUSING, PLUG, 2POS, 2.54MM; Product Range:IPM1 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:Samtec T1M74-L/T1M74-R Series Pin Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 2POS, 2.54MM; Product Range:IPM1 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:Samtec T1M74-L/T1M74-R Series Pin Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 2Pos, 2.54Mm; Product Range Samtec - 18T1877 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 2Pos, 2.54Mm; Product Range Samtec
18T1877
Connector Housing, Plug, 2Pos, 2.54Mm; Product Range Samtec 18T1877
CONNECTOR HOUSING, PLUG, 2POS, 2.54MM; Product Range:IPM1 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:Samtec T1M74-L/T1M74-R Series Pin Crimp Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 2POS, 2.54MM; Product Range:IPM1 Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:2.54mm; For Use With:Samtec T1M74-L/T1M74-R Series Pin Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18T1877
Product Name Connector Housing, Plug, 2Pos, 2.54Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details