The IPL1-120-01-S-D-K is a rectangular connector from Win Source Electronics, designed for through-hole mounting with a pitch of 2.54 mm (0.100"). It features a 40-position header and is suitable for a wide range of applications due to its operating temperature range of -55 °C to +125 °C. The connector is made from natural LCP for the insulator and phosphor bronze for the terminals, with plating options available in tin or gold over nickel. It has a current rating of 4.8 A per pin when two pins are powered and a voltage rating of 275 VAC/389 VDC. The connector is lead-free solderable and offers various lead styles and configurations, making it versatile for different project requirements.
CONN HEADER VERT 40POS 2.54MM Product overview: IPL1-120-01-S-D-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPL1-120-01-S-D-
Manufacturer: Samtec Inc.
Win Source Part Number: 921320-IPL1-120-01-S
Series: Mini Mate® IPL1
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole 40 position 0.100" (2.54mm)
Package: Tube
Mounting: Through Hole
Family Name: IPL1-120
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Tube RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 314-IPL1-120-01-S-D-K | 921320-IPL1-120-01-S-D-K | 98P0488 |
| Product Name | Electronic Connector | Rectangular Connectors - IPL1-120-01-S-D-K | Tube Rohs Compliant Samtec |
| Termination | Solder |