Samtec Inc. Electronic Connector IPL1-120-01-L-D-P

Description
CONN HEADER VERT 40POS 2.54MM Product overview: IPL1-120-01-L-D-P from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPL1-120-01-L-D- P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER VERT 40POS 2.54MM Product overview: IPL1-120-01-L-D-P from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPL1-120-01-L-D- P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-IPL1-120-01-L-D-P
Electronic Connector 314-IPL1-120-01-L-D-P
CONN HEADER VERT 40POS 2.54MM Product overview: IPL1-120-01-L-D-P from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPL1-120-01-L-D- P can be used for catalog matching and distributor lookup.

CONN HEADER VERT 40POS 2.54MM Product overview: IPL1-120-01-L-D-P from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPL1-120-01-L-D-P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - IPL1-120-01-L-D-P - 874809-IPL1-120-01-L-D-P - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - IPL1-120-01-L-D-P
874809-IPL1-120-01-L-D-P
Rectangular Connectors - IPL1-120-01-L-D-P 874809-IPL1-120-01-L-D-P
Manufacturer: Samtec Inc. Win Source Part Number: 874809-IPL1-120-01-L -D-P Series: Mini Mate® IPL1 Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 40 position 0.100" (2.54mm) Package: Tube Mounting: Through Hole Family Name: IPL1-120 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 874809-IPL1-120-01-L-D-P
Series: Mini Mate® IPL1
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole 40 position 0.100" (2.54mm)
Package: Tube
Mounting: Through Hole
Family Name: IPL1-120
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now
Tube Rohs Compliant Samtec - 08W3652 - Newark, An Avnet Company
Chicago, IL, United States
Tube Rohs Compliant Samtec
08W3652
Tube Rohs Compliant Samtec 08W3652
Tube RoHS Compliant: Yes

Tube RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-IPL1-120-01-L-D-P 874809-IPL1-120-01-L-D-P 08W3652
Product Name Electronic Connector Rectangular Connectors - IPL1-120-01-L-D-P Tube Rohs Compliant Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details