Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins IPL1-119-01-L-D-K

Description
Win Source Part Number: 1068292-IPL1-119-01- L-D-K Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Mini Mate® IPL1 Number of Positions: 38 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 675VAC, 954VDC Material Flammability Rating: UL94 V-0 Standard Package: 11 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.120" (3.05mm) Insulation Height: 0.320" (8.13mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.215" (5.46mm) Alternative Parts (Cross-Reference): 640456-3; 640456-5; 640456-7; 22-23-2031; 22-27-2021; 22-23-2061; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: IPL1-119
Request a Quote
Description
Win Source Part Number: 1068292-IPL1-119-01- L-D-K Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Mini Mate® IPL1 Number of Positions: 38 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 675VAC, 954VDC Material Flammability Rating: UL94 V-0 Standard Package: 11 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.120" (3.05mm) Insulation Height: 0.320" (8.13mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.215" (5.46mm) Alternative Parts (Cross-Reference): 640456-3; 640456-5; 640456-7; 22-23-2031; 22-27-2021; 22-23-2061; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: IPL1-119
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1068292-IPL1-119-01-L-D-K - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1068292-IPL1-119-01-L-D-K
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1068292-IPL1-119-01-L-D-K
Win Source Part Number: 1068292-IPL1-119-01- L-D-K Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Mini Mate® IPL1 Number of Positions: 38 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 675VAC, 954VDC Material Flammability Rating: UL94 V-0 Standard Package: 11 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.120" (3.05mm) Insulation Height: 0.320" (8.13mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.215" (5.46mm) Alternative Parts (Cross-Reference): 640456-3; 640456-5; 640456-7; 22-23-2031; 22-27-2021; 22-23-2061; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: IPL1-119

Win Source Part Number: 1068292-IPL1-119-01-L-D-K
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Mini Mate® IPL1
Number of Positions: 38
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 675VAC, 954VDC
Material Flammability Rating: UL94 V-0
Standard Package: 11
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Natural
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.120" (3.05mm)
Insulation Height: 0.320" (8.13mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.215" (5.46mm)
Alternative Parts (Cross-Reference): 640456-3; 640456-5; 640456-7; 22-23-2031; 22-27-2021; 22-23-2061;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: IPL1-119

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1068292-IPL1-119-01-L-D-K
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 675 volts
Unlock Full Specs
to access all available technical data

Similar Products

772 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
D-Sub Standard Board Mount - D25S13A4PV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details