CONNECTOR, HEADER, 32POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:32Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 56AC5741 |
| Product Name | Connector, Header, 32Pos, 2Row, 2.54Mm; Pitch Spacing Samtec |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | Through-Hole; Through Hole |