Samtec Inc. Pitch Spacing Samtec IPL1-110-01-H-D-K.

Description
Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Solder; Product Range:IPL1 Series; Contact Material:Phosphor Bronze; Contact Plating:Gold over Nickel Plated Contacts; Contact Gender:Pin RoHS Compliant: Yes
Description
Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Solder; Product Range:IPL1 Series; Contact Material:Phosphor Bronze; Contact Plating:Gold over Nickel Plated Contacts; Contact Gender:Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Samtec - 27AC6739 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Samtec
27AC6739
Pitch Spacing Samtec 27AC6739
Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Solder; Product Range:IPL1 Series; Contact Material:Phosphor Bronze; Contact Plating:Gold over Nickel Plated Contacts; Contact Gender:Pin RoHS Compliant: Yes

Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Solder; Product Range:IPL1 Series; Contact Material:Phosphor Bronze; Contact Plating:Gold over Nickel Plated Contacts; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 27AC6739
Product Name Pitch Spacing Samtec
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Conn, Stacking, Header, 60Pos, 2Row; Product Range Amphenol Communications Solutions - 64AC3998 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details