Samtec Inc. Rectangular Connectors - IPL1-106-01-S-D-K IPL1-106-01-S-D-K

Description
Manufacturer: Samtec Inc. Win Source Part Number: 921316-IPL1-106-01-S -D-K Series: Mini Mate® IPL1 Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 12 position 0.100" (2.54mm) Package: Tube Mounting: Through Hole Family Name: IPL1-106 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 34 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: IPL1-106-01-S-D-K-ND , Q7448933I, SAM15713
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 921316-IPL1-106-01-S -D-K Series: Mini Mate® IPL1 Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 12 position 0.100" (2.54mm) Package: Tube Mounting: Through Hole Family Name: IPL1-106 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 34 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: IPL1-106-01-S-D-K-ND , Q7448933I, SAM15713
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - IPL1-106-01-S-D-K - 921316-IPL1-106-01-S-D-K - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - IPL1-106-01-S-D-K
921316-IPL1-106-01-S-D-K
Rectangular Connectors - IPL1-106-01-S-D-K 921316-IPL1-106-01-S-D-K
Manufacturer: Samtec Inc. Win Source Part Number: 921316-IPL1-106-01-S -D-K Series: Mini Mate® IPL1 Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 12 position 0.100" (2.54mm) Package: Tube Mounting: Through Hole Family Name: IPL1-106 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 34 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: IPL1-106-01-S-D-K-ND , Q7448933I, SAM15713

Manufacturer: Samtec Inc.
Win Source Part Number: 921316-IPL1-106-01-S-D-K
Series: Mini Mate® IPL1
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole 12 position 0.100" (2.54mm)
Package: Tube
Mounting: Through Hole
Family Name: IPL1-106
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 34
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: IPL1-106-01-S-D-K-ND, Q7448933I, SAM15713

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-IPL1-106-01-S-D-K
Electronic Connector 314-IPL1-106-01-S-D-K
CONN HEADER VERT 12POS 2.54MM Product overview: IPL1-106-01-S-D-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPL1-106-01-S-D- K can be used for catalog matching and distributor lookup.

CONN HEADER VERT 12POS 2.54MM Product overview: IPL1-106-01-S-D-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPL1-106-01-S-D-K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tube Rohs Compliant Samtec - 89T8160 - Newark, An Avnet Company
Chicago, IL, United States
Tube Rohs Compliant Samtec
89T8160
Tube Rohs Compliant Samtec 89T8160
Tube RoHS Compliant: Yes

Tube RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 921316-IPL1-106-01-S-D-K 314-IPL1-106-01-S-D-K 89T8160
Product Name Rectangular Connectors - IPL1-106-01-S-D-K Electronic Connector Tube Rohs Compliant Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
KNB/KNC Series ESA Qualified -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details