Manufacturer: Samtec Inc.
Win Source Part Number: 776887-IPL1-105-02-S
Series: Mini Mate IPL1
Packaging: Tube
Number of Positions: 10
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Phosphor Bronze
Voltage Rating: 675VAC, 954VDC
Material Flammability Rating: UL94 V-0
Mounting: SMD
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Family Name: IPL1
Insulation Color: Natural
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.320" (8.13mm)
Contact Shape: Square
Contact Length - Mating: 0.215" (5.46mm)
Alternative Parts (Cross-Reference): IPL1-105-02-S-D-K-TR
Introduction Date: October 07, 2003
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
CONN HEADER SMD 10POS 2.54MM Product overview: IPL1-105-02-S-D-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPL1-105-02-S-D-
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 776887-IPL1-105-02-S-D-K | 314-IPL1-105-02-S-D-K |
| Product Name | Rectangular Connectors - IPL1-105-02-S-D-K | SMD Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty |