Samtec Inc. Pitch Spacing Samtec IPL1-105-01-S-D-K.

Description
Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Solder; Product Range:IPL1 Series; Contact Material:Phosphor Bronze; Contact Plating:Gold over Nickel Plated Contacts; Contact Gender:Pin RoHS Compliant: Yes
Datasheet
Description
Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Solder; Product Range:IPL1 Series; Contact Material:Phosphor Bronze; Contact Plating:Gold over Nickel Plated Contacts; Contact Gender:Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Samtec - 27AC6737 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Samtec
27AC6737
Pitch Spacing Samtec 27AC6737
Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Solder; Product Range:IPL1 Series; Contact Material:Phosphor Bronze; Contact Plating:Gold over Nickel Plated Contacts; Contact Gender:Pin RoHS Compliant: Yes

Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Solder; Product Range:IPL1 Series; Contact Material:Phosphor Bronze; Contact Plating:Gold over Nickel Plated Contacts; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 27AC6737
Product Name Pitch Spacing Samtec
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
PCB Headers & Receptacles - 103169-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - B5743-220-M-L-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DDR4 - 10145226-0212N13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details