Samtec Inc. Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins IPL1-104-01-L-D-K

Description
Manufacturer: Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: Mini Mate® IPL1 Package: Tube Product Status: Active Connector Type: Header Contact Type: Male Pin Number of Positions: 8 Pitch - Mating: 0.100" (2.54mm) Style: Board to Cable/Wire
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: Mini Mate® IPL1 Package: Tube Product Status: Active Connector Type: Header Contact Type: Male Pin Number of Positions: 8 Pitch - Mating: 0.100" (2.54mm) Style: Board to Cable/Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Manufacturer: Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: Mini Mate® IPL1 Package: Tube Product Status: Active Connector Type: Header Contact Type: Male Pin Number of Positions: 8 Pitch - Mating: 0.100" (2.54mm) Style: Board to Cable/Wire

Manufacturer: Samtec Inc.
Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Series: Mini Mate® IPL1
Package: Tube
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Number of Positions: 8
Pitch - Mating: 0.100" (2.54mm)
Style: Board to Cable/Wire

Buy Now Datasheet
Headers, Male Pins - IPL1-104-01-L-D-K - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
IPL1-104-01-L-D-K
Headers, Male Pins IPL1-104-01-L-D-K
CONN HEADER VERT 8POS 2.54MM

CONN HEADER VERT 8POS 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number IPL1-104-01-L-D-K
Product Name Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
Contacts Pitch 2.54 mm (0.1000 inches)
Mounting Through-Hole; Solder; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1613644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - B5740-234-F-C-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
772 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details