Samtec Inc. Connector, Housing, Receptacle, 25 Position, 2.54Mm; Product Range Samtec IPD1-25-S-K-M

Description
CONNECTOR, HOUSING, RECEPTACLE, 25 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:25Position s; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 25 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:25Position s; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 25 Position, 2.54Mm; Product Range Samtec - 85T4969 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 25 Position, 2.54Mm; Product Range Samtec
85T4969
Connector, Housing, Receptacle, 25 Position, 2.54Mm; Product Range Samtec 85T4969
CONNECTOR, HOUSING, RECEPTACLE, 25 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:25Position s; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 25 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:25Positions; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85T4969
Product Name Connector, Housing, Receptacle, 25 Position, 2.54Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details