Samtec Inc. Connector, Housing, Receptacle, 20 Position, 2.54Mm; Product Range Samtec IPD1-20-S-K

Description
CONNECTOR, HOUSING, RECEPTACLE, 20 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 20 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 20 Position, 2.54Mm; Product Range Samtec - 85T4964 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 20 Position, 2.54Mm; Product Range Samtec
85T4964
Connector, Housing, Receptacle, 20 Position, 2.54Mm; Product Range Samtec 85T4964
CONNECTOR, HOUSING, RECEPTACLE, 20 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 20 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:20Positions; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85T4964
Product Name Connector, Housing, Receptacle, 20 Position, 2.54Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details