Samtec Inc. Connector Housing, Rcpt, 40Pos, 2.54Mm; Product Range Samtec IPD1-20-D

Description
CONNECTOR HOUSING, RCPT, 40POS, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:2.54mm; For Use With:Samtec CC69L/CC69R Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 40POS, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:2.54mm; For Use With:Samtec CC69L/CC69R Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 40Pos, 2.54Mm; Product Range Samtec - 04R6518 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 40Pos, 2.54Mm; Product Range Samtec
04R6518
Connector Housing, Rcpt, 40Pos, 2.54Mm; Product Range Samtec 04R6518
CONNECTOR HOUSING, RCPT, 40POS, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:2.54mm; For Use With:Samtec CC69L/CC69R Series Socket Crimp Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 40POS, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:40Positions; Pitch Spacing:2.54mm; For Use With:Samtec CC69L/CC69R Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04R6518
Product Name Connector Housing, Rcpt, 40Pos, 2.54Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details