Samtec Inc. Connector, Housing, Receptacle, 16 Position, 2.54Mm; Product Range Samtec IPD1-16-S-K

Description
CONNECTOR, HOUSING, RECEPTACLE, 16 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 16 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 16 Position, 2.54Mm; Product Range Samtec - 85T4961 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 16 Position, 2.54Mm; Product Range Samtec
85T4961
Connector, Housing, Receptacle, 16 Position, 2.54Mm; Product Range Samtec 85T4961
CONNECTOR, HOUSING, RECEPTACLE, 16 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 16 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:16Positions; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85T4961
Product Name Connector, Housing, Receptacle, 16 Position, 2.54Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details