Samtec Inc. Connector, Housing, Receptacle, 32 Position, 2.54Mm; Product Range Samtec IPD1-16-D-K

Description
CONNECTOR, HOUSING, RECEPTACLE, 32 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:32Position s; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, RECEPTACLE, 32 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:32Position s; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 32 Position, 2.54Mm; Product Range Samtec - 05R8647 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 32 Position, 2.54Mm; Product Range Samtec
05R8647
Connector, Housing, Receptacle, 32 Position, 2.54Mm; Product Range Samtec 05R8647
CONNECTOR, HOUSING, RECEPTACLE, 32 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:32Position s; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 32 POSITION, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:32Positions; Pitch Spacing:2.54mm; For Use With:CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 05R8647
Product Name Connector, Housing, Receptacle, 32 Position, 2.54Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details