Samtec Inc. Rcpt Housing, 30Pos, Nylon, 2.54Mm; Product Range Samtec IPD1-15-D-K

Description
RCPT HOUSING, 30POS, NYLON, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:30Ways; Pitch Spacing:2.54mm; For Use With:Samtec CC69 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Description
RCPT HOUSING, 30POS, NYLON, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:30Ways; Pitch Spacing:2.54mm; For Use With:Samtec CC69 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 30Pos, Nylon, 2.54Mm; Product Range Samtec - 85AC1870 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 30Pos, Nylon, 2.54Mm; Product Range Samtec
85AC1870
Rcpt Housing, 30Pos, Nylon, 2.54Mm; Product Range Samtec 85AC1870
RCPT HOUSING, 30POS, NYLON, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:30Ways; Pitch Spacing:2.54mm; For Use With:Samtec CC69 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

RCPT HOUSING, 30POS, NYLON, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:30Ways; Pitch Spacing:2.54mm; For Use With:Samtec CC69 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85AC1870
Product Name Rcpt Housing, 30Pos, Nylon, 2.54Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details