Samtec Inc. Receptacle Housing, 24Pos, 2Row, 2.54Mm; Product Range Samtec IPD1-12-D-K

Description
RECEPTACLE HOUSING, 24POS, 2ROW, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:2.54mm; For Use With:Samtec CC79 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE HOUSING, 24POS, 2ROW, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:2.54mm; For Use With:Samtec CC79 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 24Pos, 2Row, 2.54Mm; Product Range Samtec - 96W2674 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 24Pos, 2Row, 2.54Mm; Product Range Samtec
96W2674
Receptacle Housing, 24Pos, 2Row, 2.54Mm; Product Range Samtec 96W2674
RECEPTACLE HOUSING, 24POS, 2ROW, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:2.54mm; For Use With:Samtec CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 24POS, 2ROW, 2.54MM; Product Range:IPD1 Series; Gender:Receptacle; No. of Positions:24Positions; Pitch Spacing:2.54mm; For Use With:Samtec CC79 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96W2674
Product Name Receptacle Housing, 24Pos, 2Row, 2.54Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details